MAXQ617V-L000 T alternative parts: MSP430G2131IRSA16R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R
IC MCU 16BIT 1KB FLASH 16QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
81-WFBGA, WLBGA
16-VQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
16
16
Number of I/Os:
10
10
Watchdog Timers:
Yes
Yes
Operating Temperature:
-20°C~70°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MAXQ®
MSP430G2xx
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
16
16
Max Power Dissipation:
1.6W
-
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
-
Terminal Pitch:
0.4mm
-
Base Part Number:
MAXQ617
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, USART
I2C, SPI
Memory Size:
80kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.67V~3.6V
1.8V~3.6V
Core Processor:
MAXQ20S
MSP430
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
80KB 40K x 16
1KB 1K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI
Bit Size:
16
16
Data Bus Width:
16b
16b
Number of Timers/Counters:
2
1
Max Frequency:
12MHz
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Mount:
-
Surface Mount
Data Converters:
-
A/D 8x10b
RAM(byte):
-
128
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
2.2V
Frequency:
-
16MHz
Pin Count:
-
16
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2/3.3V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Has ADC:
-
YES
DMA Channels:
-
YES
PWM Channels:
-
YES
DAC Channels:
-
NO
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Number of A/D Converters:
-
8
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
Number of UART Channels:
-
0
Height:
-
1mm
Length:
-
4mm
Width:
-
4mm
Thickness:
-
900μm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
MAXQ617V-L000 T

MAXQ617V-L000 T

Maxim Integrated